SemiGen Chip and Mounting Capacitor 80100 thru 80199

Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.
Description
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Suppliers

Company
Product
Description
Supplier Links
Chip and Mounting Capacitor - 80100 thru 80199 - SemiGen
Londonderry, NH, USA
Chip and Mounting Capacitor
80100 thru 80199
Chip and Mounting Capacitor 80100 thru 80199
The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are available in chip form only.

Features:

  • Very High Q
  • Low Temperature Coefficients
  • Low Dissipation Factor
  • Long-Term Stability
  • Gold Contacts Front and Back
  • Die as Thin as 3 mils for Limiting Inductance

Applications:

For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Capacitors
Product Number 80100 thru 80199
Product Name Chip and Mounting Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details