SemiGen Binary Capacitor 613R0K-BC

Description
The SemiGen Binary Capacitor Series are designed for ease of use when trimming, tuning or facilitating breadboard applications. The devices feature our MNOS design using Nitride and Oxide to achieve a robust and reliable dielectric. Custom designs as well as catalog off the shelf parts allow the user flexibility and varied capacitance values. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.
Description
The SemiGen Binary Capacitor Series are designed for ease of use when trimming, tuning or facilitating breadboard applications. The devices feature our MNOS design using Nitride and Oxide to achieve a robust and reliable dielectric. Custom designs as well as catalog off the shelf parts allow the user flexibility and varied capacitance values. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Suppliers

Company
Product
Description
Supplier Links
Binary Capacitor - 613R0K-BC - SemiGen
Londonderry, NH, USA
Binary Capacitor
613R0K-BC
Binary Capacitor 613R0K-BC
The SemiGen Binary Capacitor Series are designed for ease of use when trimming, tuning or facilitating breadboard applications. The devices feature our MNOS design using Nitride and Oxide to achieve a robust and reliable dielectric. Custom designs as well as catalog off the shelf parts allow the user flexibility and varied capacitance values. Features: Very High Q Low Temperature Coefficients Low Dissipation Factor Long-Term Stability Gold Contacts Front and Back Die as Thin as 3 mils for Limiting Inductance Applications: For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

The SemiGen Binary Capacitor Series are designed for ease of use when trimming, tuning or facilitating breadboard applications. The devices feature our MNOS design using Nitride and Oxide to achieve a robust and reliable dielectric. Custom designs as well as catalog off the shelf parts allow the user flexibility and varied capacitance values.

Features:

  • Very High Q
  • Low Temperature Coefficients
  • Low Dissipation Factor
  • Long-Term Stability
  • Gold Contacts Front and Back
  • Die as Thin as 3 mils for Limiting Inductance

Applications:

For use in applications that require DC protection, RF bypassing or fixed tuning of amplifiers, oscillators, switches, filters and multipliers.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Capacitors
Product Number 613R0K-BC
Product Name Binary Capacitor
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers