SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form for hybrid circuits.
Manufacturer: Semicoa Semiconductor
Win Source Part Number: 1123924-2N5109
Manufacturer Homepage: www.semicoa.com/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MRF517; 2N5109 Lead Free; 2N5109; 2N4427;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Semicoa | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2N5109 | 1123924-2N5109 |
| Product Name | Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2N5109 |
| Polarity | NPN | |
| Transistor Grade / Operating Range | Military | |
| Package Type | TO-39 UB | SOT3 |
| IC(max) | 400 milliamps | |
| VCEO | 20 volts |