SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also available in die form for hybrid circuits.
| Semicoa | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N1893S |
| Product Name | Bipolar Transistor |
| Polarity | NPN |
| Transistor Grade / Operating Range | Military |
| Package Type | TO-39 |
| IC(max) | 500 milliamps |
| VCEO | 80 volts |