Sellars Wipers & Sorbents Sellars White Cotton Reclaimed Rags - 25 lb Punch-out Box - 99209 99209

Description
Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a punch-out box. Various materials are used in the production of this part. This item consists of: cotton material.
Description
Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a punch-out box. Various materials are used in the production of this part. This item consists of: cotton material.

Suppliers

Company
Product
Description
Supplier Links
Sellars White Cotton Reclaimed Rags - 25 lb Punch-out Box - 99209 - SELLARS 99209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sellars White Cotton Reclaimed Rags - 25 lb Punch-out Box - 99209
SELLARS 99209
Sellars White Cotton Reclaimed Rags - 25 lb Punch-out Box - 99209 SELLARS 99209
Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a punch-out box. Various materials are used in the production of this part. This item consists of: cotton material.

Parts within this category come in a variety of colors; this part is white. This product can come in many different containers from a pop-up dispenser to a box or bag. This particular item comes in a punch-out box. Various materials are used in the production of this part. This item consists of: cotton material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number SELLARS 99209
Product Name Sellars White Cotton Reclaimed Rags - 25 lb Punch-out Box - 99209
Views / General Types Wipe or Swab; Rag / Used
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10772 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Wipes - 1763653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 11.81 inch (300 mm)
View Details
Tork Basic Paper Wiper, Pop-up Box - 192125A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details