Sellars Wipers & Sorbents Sellars Toolbox Z300 Natural DRC 275 Wipe - Roll - GreenX - 12 in Overall Length - 24203 24203

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 10 in overall width. This item comes in a variety of colors; This particular item is natural. This product can come in a roll or a variety of different folds. This particular product is a roll. Additionally, this product is greenx. Various material are used in the production of product. For this SKU this consists of: drc material. This particular wipe is refill.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 10 in overall width. This item comes in a variety of colors; This particular item is natural. This product can come in a roll or a variety of different folds. This particular product is a roll. Additionally, this product is greenx. Various material are used in the production of product. For this SKU this consists of: drc material. This particular wipe is refill.

Suppliers

Company
Product
Description
Supplier Links
Sellars Toolbox Z300 Natural DRC 275 Wipe - Roll - GreenX - 12 in Overall Length - 24203 - SELLARS 24203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Sellars Toolbox Z300 Natural DRC 275 Wipe - Roll - GreenX - 12 in Overall Length - 24203
SELLARS 24203
Sellars Toolbox Z300 Natural DRC 275 Wipe - Roll - GreenX - 12 in Overall Length - 24203 SELLARS 24203
R.S. Hughes Company offers a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 10 in overall width. This item comes in a variety of colors; This particular item is natural. This product can come in a roll or a variety of different folds. This particular product is a roll. Additionally, this product is greenx. Various material are used in the production of product. For this SKU this consists of: drc material. This particular wipe is refill.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this wipe. Dimensions are particularly important when considering purchasing a wipe. The dimensions for this product include: 12 in overall length and a 10 in overall width. This item comes in a variety of colors; This particular item is natural. This product can come in a roll or a variety of different folds. This particular product is a roll. Additionally, this product is greenx. Various material are used in the production of product. For this SKU this consists of: drc material. This particular wipe is refill.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number SELLARS 24203
Product Name Sellars Toolbox Z300 Natural DRC 275 Wipe - Roll - GreenX - 12 in Overall Length - 24203
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Basic Paper Wiper, Pop-up Box - 192125A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Wipes - 1763653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 11.81 inch (300 mm)
View Details