SelfLube, Inc. Guided Ejector Bushings (metric)

Description
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
Description
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.

Suppliers

Company
Product
Description
Supplier Links
Guided Ejector Bushings - (metric) - SelfLube, Inc.
Coopersville, MI, USA
Guided Ejector Bushings
(metric)
Guided Ejector Bushings (metric)
Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.

Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.

Supplier's Site

Technical Specifications

  SelfLube, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number (metric)
Product Name Guided Ejector Bushings
Design Units Metric
Bearing ID 0.7874 to 1.1811 inch (20.00 to 30.00 mm)
Bearing OD 1.0236 to 1.4961 inch (26.00 to 38.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8770 inch (22.28 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.2500 inch (82.55 mm)
View Details