Selectron Systems AG Proximity Switch IMSN-3005/KC

Description
DISCONTINUED BY MANUFACTURER, PROXMITIY SENSOR, 10-35VDC, 3 WIRE, NPN: NO, 2 M, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXMITIY SENSOR, 10-35VDC, 3 WIRE, NPN: NO, 2 M, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 123522582 - Radwell International
Willingboro, NJ, United States
Proximity Switch
123522582
Proximity Switch 123522582
DISCONTINUED BY MANUFACTURER, PROXMITIY SENSOR, 10-35VDC, 3 WIRE, NPN: NO, 2 M, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXMITIY SENSOR, 10-35VDC, 3 WIRE, NPN: NO, 2 M, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 123522582
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 190652 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 3.54 inch (90 mm)
View Details
Photoelectric Sensors - 2055185 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details