Selectron Systems AG Proximity Switch ILSP-3002/KC

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE,10-35VDC, 2M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE,10-35VDC, 2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70655618 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70655618
Proximity Switch 70655618
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE,10-35VDC, 2M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE,10-35VDC, 2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70655618
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10M-DS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details