"
SENSOR WITH RELAY TYPE
1.75 INCH W X 1.81 INCH D X 2.73 INCH H SIZE
IVORY FINISH
COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
NEUTRAL WIRE, FLYING LEAD TERMINAL TYPE
0 TO 1000 W AT 120 VAC (BALLAST/LED/TUNGSTE
N), 0 TO 1200 W AT 277 VAC (BALLAST/LED), 1/6 HP LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN/LED LOAD TYPE
"
Selecta Products
Done
Datasheet
Description
"
SENSOR WITH RELAY TYPE
1.75 INCH W X 1.81 INCH D X 2.73 INCH H SIZE
IVORY FINISH
COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
NEUTRAL WIRE, FLYING LEAD TERMINAL TYPE
0 TO 1000 W AT 120 VAC (BALLAST/LED/TUNGSTE
N), 0 TO 1200 W AT 277 VAC (BALLAST/LED), 1/6 HP LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN/LED LOAD TYPE
"
"
SENSOR WITH RELAY TYPE
1.75 INCH W X 1.81 INCH D X 2.73 INCH H SIZE
IVORY FINISH
COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
NEUTRAL WIRE, FLYING LEAD TERMINAL TYPE
0 TO 1000 W AT 120 VAC (BALLAST/LED/TUNGSTE
N), 0 TO 1200 W AT 277 VAC (BALLAST/LED), 1/6 HP LOAD RATING
180 DEGREE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN/LED LOAD TYPE
"
"
SENSOR WITH RELAY TYPE
1.75 INCH W X 1.81 INCH D X 2.73 INCH H SIZE
IVORY FINISH
COMMERCIAL APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
NEUTRAL WIRE, FLYING LEAD TERMINAL TYPE
0 TO 1000 W AT 120 VAC (BALLAST/LED/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST/LED), 1/6 HP LOAD RATING