Selecta Products Occupancy Sensor/Switch WSP250-LA

Description
" SENSOR WITH RELAY TYPE 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/FLUORE SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW MATCHING WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1050 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC LENS TYPE TWO-TIER LENS "
Datasheet
Description
" SENSOR WITH RELAY TYPE 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/FLUORE SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW MATCHING WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1050 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC LENS TYPE TWO-TIER LENS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP250-LA - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
WSP250-LA
Occupancy Sensor/Switch WSP250-LA
" SENSOR WITH RELAY TYPE 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC (INCANDESCENT/FLUORE SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING 180 DEG FIELD OF VIEW MATCHING WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 1050 SQ FT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 30 SEC TO 30 MIN TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC LENS TYPE TWO-TIER LENS "

"

  • SENSOR WITH RELAY TYPE
  • 1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
  • LIGHT ALMOND FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 3-WIRE LEAD TERMINAL TYPE
  • 800 W AT 120 VAC (INCANDESCENT/FLUORESCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • MATCHING WALL PLATE TYPE
  • PASSIVE INFRARED SENSOR TYPE
  • 1050 SQ FT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 30 SEC TO 30 MIN TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
  • LENS TYPE TWO-TIER LENS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Photoelectric Sensors
Product Number WSP250-LA
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4060 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1016045-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
View Details
Through-beam sensor transmitter - O6S203 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details