"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
MATCHING WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
LENS TYPE TWO-TIER LENS
"
Selecta Products
Done
Datasheet
Description
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
MATCHING WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
LENS TYPE TWO-TIER LENS
"
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/FLUORE
SCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
MATCHING WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
INCANDESCENT/FLUORES
CENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC
LENS TYPE TWO-TIER LENS
"
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
IVORY FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC (INCANDESCENT/FLUORESCENT), 1200 W AT 277 VAC (FLUORESCENT) LOAD RATING
180 DEG FIELD OF VIEW
MATCHING WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT AREA COVERAGE
INCANDESCENT/FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
ENCLOSURE MATERIAL THERMOPLASTIC/UV RESISTANT PLASTIC