"
WALL SWITCH OCCUPANCY SENSOR TYPE
1.765 INCH W X 4.125 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
WALL SWITCH OCCUPANCY SENSOR TYPE
1.765 INCH W X 4.125 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
WALL SWITCH OCCUPANCY SENSOR TYPE
1.765 INCH W X 4.125 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
180 DEG FIELD OF VIEW
DECORATOR WALL PLATE TYPE
PASSIVE INFRARED SENSOR TYPE
900 SQ FT AREA COVERAGE
BALLAST/COMPACT FLUORESCENT LOAD TYPE
30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
"