Selecta Products Occupancy Sensor/Switch WSP200-GRY

Description
" WALL SWITCH OCCUPANCY SENSOR TYPE 1.765 INCH W X 4.125 INCH H SIZE GRAY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE BALLAST/COMPACT FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" WALL SWITCH OCCUPANCY SENSOR TYPE 1.765 INCH W X 4.125 INCH H SIZE GRAY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE BALLAST/COMPACT FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP200-GRY - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
WSP200-GRY
Occupancy Sensor/Switch WSP200-GRY
" WALL SWITCH OCCUPANCY SENSOR TYPE 1.765 INCH W X 4.125 INCH H SIZE GRAY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 3-WIRE LEAD TERMINAL TYPE 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING 180 DEG FIELD OF VIEW DECORATOR WALL PLATE TYPE PASSIVE INFRARED SENSOR TYPE 900 SQ FT AREA COVERAGE BALLAST/COMPACT FLUORESCENT LOAD TYPE 30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • WALL SWITCH OCCUPANCY SENSOR TYPE
  • 1.765 INCH W X 4.125 INCH H SIZE
  • GRAY FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 3-WIRE LEAD TERMINAL TYPE
  • 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • DECORATOR WALL PLATE TYPE
  • PASSIVE INFRARED SENSOR TYPE
  • 900 SQ FT AREA COVERAGE
  • BALLAST/COMPACT FLUORESCENT LOAD TYPE
  • 30 SEC TO 30 MIN (ADJUSTABLE) TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Photoelectric Sensors
Product Number WSP200-GRY
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Light barrier - SOOD-TB-R-PN - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers