"
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEUTRAL WIRE TERMINAL TYPE
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEUTRAL WIRE TERMINAL TYPE
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
"
"
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEUTRAL WIRE TERMINAL TYPE
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORES
CENT/COMPACT FLUORESCENT/MLV/ELV/
MOTOR/BALLAST/TUNGST
EN LOAD TYPE
5/10/15/20/25/30 MIN (FIXED) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)
"
"
OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
LIGHT ALMOND FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
NEUTRAL WIRE TERMINAL TYPE
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV/MOTOR/BALLAST/TUNGSTEN LOAD TYPE