"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
GRAY FINISH
UL (CANADA AND US) APPROVAL
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
TUNGSTEN/INCANDESCEN
T/FLUORESCENT/COMPAC
T FLUORESCENT/MLV/ELV LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
"
Selecta Products
Done
Datasheet
Description
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
GRAY FINISH
UL (CANADA AND US) APPROVAL
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
TUNGSTEN/INCANDESCEN
T/FLUORESCENT/COMPAC
T FLUORESCENT/MLV/ELV LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
"
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
GRAY FINISH
UL (CANADA AND US) APPROVAL
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
TUNGSTEN/INCANDESCEN
T/FLUORESCENT/COMPAC
T FLUORESCENT/MLV/ELV LOAD TYPE
30 SEC TO 30 MIN TIME DELAY
"
"
SENSOR WITH RELAY TYPE
1.7 INCH W X 1.55 INCH D X 2.6 INCH H SIZE
GRAY FINISH
UL (CANADA AND US) APPROVAL
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC (MOTOR) LOAD RATING
180 DEG FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
TUNGSTEN/INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV LOAD TYPE