Selecta Products Dimmer Switch WS700-TC

Description
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE IVORY/WHITE/LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet
Description
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE IVORY/WHITE/LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - WS700-TC - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
WS700-TC
Dimmer Switch WS700-TC
" WALL DIMMER TYPE 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE IVORY/WHITE/LIGHT ALMOND FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 700 W LOAD RATING SLIDE TO OFF OPERATOR TYPE INCANDESCENT LOAD TYPE TRADEMASTER[R] BRAND "

"

  • WALL DIMMER TYPE
  • 1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
  • IVORY/WHITE/LIGHT ALMOND FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 700 W LOAD RATING
  • SLIDE TO OFF OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • TRADEMASTER[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number WS700-TC
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data