"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
"
"
WALL DIMMER TYPE
1.75 INCH W X 1.25 INCH D X 4.25 INCH H SIZE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE/3-WAY OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL APPLICATION
120 V VOLTAGE RATING
1100 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE