WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
Datasheet
Description
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND
WALL DIMMER TYPE
IVORY/WHITE/LIGHT ALMOND FINISH
SINGLE POLE OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
TRADEMASTER[R] BRAND