"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
GRAY COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H