Selecta Products Duplex/Single Receptacle WR5262-I

Description
" DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR5262-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
WR5262-I
Duplex/Single Receptacle WR5262-I
" DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) WEATHER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • WEATHER RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number WR5262-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details