"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
"
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
"
"
DUPLEX, HEAVY-DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
WEATHER RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H