Selecta Products Duplex/Single Receptacle WR20-TRGRY

Description
" DUPLEX TYPE PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H "
Datasheet
Description
" DUPLEX TYPE PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR20-TRGRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
WR20-TRGRY
Duplex/Single Receptacle WR20-TRGRY
" DUPLEX TYPE PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H "

"

  • DUPLEX TYPE
  • PVC (BODY), NYLON (FACE), NICKEL-PLATED STEEL (STRAP) MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, WEATHER RESISTANT
  • SIDE, BACK WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.322 INCH W X 1.13 INCH D X 3.281 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number WR20-TRGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-469 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Rectangular Power Connectors - 1888804-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details