Selecta Products Occupancy Sensor/Switch WDT200-I

Description
" OCCUPANCY SENSOR WITH RELAY TYPE 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE IVORY FINISH UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1050 SQ FT AREA COVERAGE BALLAST/TUNGSTEN LOAD TYPE 5 TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 INDICATOR TYPE LIGHT RED AND GREEN LED "
Datasheet
Description
" OCCUPANCY SENSOR WITH RELAY TYPE 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE IVORY FINISH UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1050 SQ FT AREA COVERAGE BALLAST/TUNGSTEN LOAD TYPE 5 TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 INDICATOR TYPE LIGHT RED AND GREEN LED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WDT200-I - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
WDT200-I
Occupancy Sensor/Switch WDT200-I
" OCCUPANCY SENSOR WITH RELAY TYPE 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE IVORY FINISH UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1050 SQ FT AREA COVERAGE BALLAST/TUNGSTEN LOAD TYPE 5 TO 30 MIN (ADJUSTABLE) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 INDICATOR TYPE LIGHT RED AND GREEN LED "

"

  • OCCUPANCY SENSOR WITH RELAY TYPE
  • 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
  • IVORY FINISH
  • UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
  • COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION
  • 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
  • 88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
  • PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
  • 1050 SQ FT AREA COVERAGE
  • BALLAST/TUNGSTEN LOAD TYPE
  • 5 TO 30 MIN (ADJUSTABLE) TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INDICATOR TYPE LIGHT RED AND GREEN LED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Photoelectric Sensors
Product Number WDT200-I
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data