"
OCCUPANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
WHITE FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
5 TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
INDICATOR TYPE LIGHT RED AND GREEN LED
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
WHITE FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
5 TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
INDICATOR TYPE LIGHT RED AND GREEN LED
"
"
OCCUPANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
WHITE FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW
PASSIVE INFRARED, ULTRASONIC SENSOR TYPE
1050 SQ FT AREA COVERAGE
BALLAST/TUNGSTEN LOAD TYPE
5 TO 30 MIN (ADJUSTABLE) TIME DELAY
APPLICABLE STANDARD NEMA WD-1/WD-6
INDICATOR TYPE LIGHT RED AND GREEN LED
"
"
OCCUPANCY SENSOR WITH RELAY TYPE
1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
WHITE FINISH
UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL
COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION
120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
WALL MOUNTING
0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 230/277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
88 DEG, 110 DEG VERTICAL, 360 DEG HORIZONTAL FIELD OF VIEW