WIDE ANGLE TYPE
3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
WALL/CEILING MOUNTING
PASSIVE INFRARED SENSOR TYPE
2000 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE
Selecta Products
Done
Datasheet
Description
WIDE ANGLE TYPE
3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
WALL/CEILING MOUNTING
PASSIVE INFRARED SENSOR TYPE
2000 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE
WIDE ANGLE TYPE
3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
24 VDC VOLTAGE RATING
WALL/CEILING MOUNTING
PASSIVE INFRARED SENSOR TYPE
2000 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE