"
OCCUPANCY SENSOR TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
WIDE ANGLE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE
"
Selecta Products
Done
Datasheet
Description
"
OCCUPANCY SENSOR TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
WIDE ANGLE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE
"
"
OCCUPANCY SENSOR TYPE
3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE
WHITE FINISH
UL (CANADA AND US) APPROVAL
COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION
24 VDC VOLTAGE RATING
CEILING/WALL MOUNTING
3-WIRE LEAD TERMINAL TYPE
WIDE ANGLE FIELD OF VIEW
PASSIVE INFRARED SENSOR TYPE
1200 SQ FT AREA COVERAGE
15 SEC TO 30 MIN TIME DELAY
CURRENT RATING 8 MILLIAMPERE
"