"
DECORATOR DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT, HIGH IMPACT RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.187 INCH W X 1.25 INCH D X 3.625 INCH H