Selecta Products Combination Switch/Receptacle TR8301USBGN

Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL GREEN COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "
Datasheet
Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL GREEN COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR8301USBGN - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR8301USBGN
Combination Switch/Receptacle TR8301USBGN
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL GREEN COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "

"

  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • GREEN COLOR
  • UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL
  • HOSPITAL APPLICATION
  • USB CHARGER SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • TEMPERATURE RATING -40 TO 60 DEGREE C
  • CHARGING CAPACITY 2.1 AMPERE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR8301USBGN
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details