Selecta Products Duplex/Single Receptacle TR62-I

Description
" DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR62-I - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR62-I
Duplex/Single Receptacle TR62-I
" DUPLEX TYPE NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX TYPE
  • NYLON MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR62-I
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-306-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details