"
DUPLEX TYPE
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
CONSTRUCTIONAL FEATURE TAMPER-RESISTANT
INCLUDES AUDIBLE ALARM WITH LED INDICATOR
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
CONSTRUCTIONAL FEATURE TAMPER-RESISTANT
INCLUDES AUDIBLE ALARM WITH LED INDICATOR
"
"
DUPLEX TYPE
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H
CONSTRUCTIONAL FEATURE TAMPER-RESISTANT
INCLUDES AUDIBLE ALARM WITH LED INDICATOR
"
"
DUPLEX TYPE
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.7 INCH W X 1.4 INCH D X 3.75 INCH H