Selecta Products Combination Switch/Receptacle TR5361USB

Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL BROWN COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL BROWN COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR5361USB - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR5361USB
Combination Switch/Receptacle TR5361USB
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL BROWN COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • BROWN COLOR
  • UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL
  • HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 2.1 AMPERE
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5361USB
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details