Selecta Products Combination Switch/Receptacle TR5361USB-NI

Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR5361USB-NI - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR5361USB-NI
Combination Switch/Receptacle TR5361USB-NI
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • NICKEL COLOR
  • UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL
  • HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 2.1 AMPERE
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5361USB-NI
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 250 Volt 6-30P/6-50P - 4504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details