Selecta Products Combination Switch/Receptacle TR5361USB-I

Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR5361USB-I - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR5361USB-I
Combination Switch/Receptacle TR5361USB-I
" DECORATOR TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL IVORY COLOR UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 2.1 AMPERE OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DECORATOR TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • IVORY COLOR
  • UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL
  • HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 20 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 2.1 AMPERE
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5361USB-I
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Rectangular Power Connectors - 1648863-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details