Selecta Products Duplex/Single Receptacle TR5352-GRY

Description
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5352-GRY - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR5352-GRY
Duplex/Single Receptacle TR5352-GRY
" DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C "

"

  • DUPLEX, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT NYLON (FACE), THERMOPLASTIC (BACK BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • GRAY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5352-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DLSR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details