"
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.28 INCH H
"
Selecta Products
Done
Datasheet
Description
"
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.28 INCH H
"
"
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.28 INCH H
"
"
SINGLE TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
CONSTRUCTION, SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, CORROSION RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.28 INCH H