"
DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
INCLUDES LED INDICATOR
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
INCLUDES LED INDICATOR
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
"
DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
INCLUDES LED INDICATOR
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
"
"
DUPLEX TYPE
LIGHT ALMOND COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
BACK, SIDE WIRING
MATERIAL NYLON
OPERATING TEMPERATURE -20 TO 55 DEG C
OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
INCLUDES LED INDICATOR
APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6