Selecta Products Duplex/Single Receptacle TR5252-BK

Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5252-BK - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR5252-BK
Duplex/Single Receptacle TR5252-BK
" DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, HIGH IMPACT RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5252-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Heavy Duty Power Connectors - 403045M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details