Selecta Products Duplex/Single Receptacle TR5251-LA

Description
" SINGLE TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) CONSTRUCTION, SPECIFICATION GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION/TAMPER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H "
Datasheet
Description
" SINGLE TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) CONSTRUCTION, SPECIFICATION GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION/TAMPER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR5251-LA - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR5251-LA
Duplex/Single Receptacle TR5251-LA
" SINGLE TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) CONSTRUCTION, SPECIFICATION GRADE UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION/TAMPER RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H "

"

  • SINGLE TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • CONSTRUCTION, SPECIFICATION GRADE
  • UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION/TAMPER RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.296 INCH W X 1.19 INCH D X 3.281 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR5251-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Construction
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6822-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
View Details
2 suppliers
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details