Selecta Products Duplex/Single Receptacle TR26342-W

Description
" DUPLEX, DECORATOR, HEAVY DUTY TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) IMPACT/CORROSION/TAM PER RESISTANT SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet
Description
" DUPLEX, DECORATOR, HEAVY DUTY TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) IMPACT/CORROSION/TAM PER RESISTANT SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26342-W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR26342-W
Duplex/Single Receptacle TR26342-W
" DUPLEX, DECORATOR, HEAVY DUTY TYPE NYLON MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) IMPACT/CORROSION/TAM PER RESISTANT SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.65 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEG C "

"

  • DUPLEX, DECORATOR, HEAVY DUTY TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • IMPACT/CORROSION/TAMPER RESISTANT
  • SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.65 INCH D X 3.28 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR26342-W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1761426-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details