"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, HIGH IMPACT RESISTANT
SIDE WIRING
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, HIGH IMPACT RESISTANT
SIDE WIRING
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, HIGH IMPACT RESISTANT
SIDE WIRING
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DUPLEX TYPE
NYLON MATERIAL
LIGHT ALMOND COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
TAMPER RESISTANT, HIGH IMPACT RESISTANT
SIDE WIRING
OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H