Selecta Products Duplex/Single Receptacle TR15-WCC8

Description
" DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR15-WCC8 - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR15-WCC8
Duplex/Single Receptacle TR15-WCC8
" DUPLEX TYPE NYLON MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, HIGH IMPACT RESISTANT SIDE WIRING OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, HIGH IMPACT RESISTANT
  • SIDE WIRING
  • OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR15-WCC8
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details