Selecta Products Duplex/Single Receptacle TR-8301W

Description
" SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "
Datasheet
Description
" SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8301W - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR-8301W
Duplex/Single Receptacle TR-8301W
" SINGLE, STRAIGHT BLADE TYPE NYLON (FACE), PVC (BODY) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6 "

"

  • SINGLE, STRAIGHT BLADE TYPE
  • NYLON (FACE), PVC (BODY) MATERIAL
  • WHITE COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.68 INCH H
  • APPLICABLE STANDARD FED SPEC WC596, NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-8301W
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2875-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Circular Power Connectors - 1-208223-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details