Selecta Products Duplex/Single Receptacle TR-8300HUSB

Description
" DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8300HUSB - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR-8300HUSB
Duplex/Single Receptacle TR-8300HUSB
" DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BROWN COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • DUPLEX, STRAIGHT BLADE TYPE
  • POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • BROWN COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
  • INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-8300HUSB
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 1579202 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details