"
DUPLEX, HEAVY DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT/CORROSION/TAM
PER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
"
Selecta Products
Done
Datasheet
Description
"
DUPLEX, HEAVY DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT/CORROSION/TAM
PER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
"
"
DUPLEX, HEAVY DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT/CORROSION/TAM
PER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
"
"
DUPLEX, HEAVY DUTY TYPE
PVC (BACK BODY), NYLON (FACE) MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
IMPACT/CORROSION/TAMPER RESISTANT
BACK, SIDE WIRING
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H