Selecta Products Combination Switch/Receptacle TR-8201USBW

Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "
Datasheet
Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR-8201USBW - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR-8201USBW
Combination Switch/Receptacle TR-8201USBW
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 2.1 AMPERE "

"

  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • WHITE COLOR
  • UL 498/1310, UL (CANADA AND US), FSUL WC596, ETL APPROVAL
  • HOSPITAL APPLICATION
  • USB CHARGER SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE SINGLE RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
  • TEMPERATURE RATING -40 TO 60 DEGREE C
  • CHARGING CAPACITY 2.1 AMPERE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-8201USBW
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details