Selecta Products Duplex/Single Receptacle TR-8200HUSBRED

Description
" DUPLEX TYPE POLYCARBONATE (FACE), NYLON (BODY) MATERIAL RED COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE "
Datasheet
Description
" DUPLEX TYPE POLYCARBONATE (FACE), NYLON (BODY) MATERIAL RED COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8200HUSBRED - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR-8200HUSBRED
Duplex/Single Receptacle TR-8200HUSBRED
" DUPLEX TYPE POLYCARBONATE (FACE), NYLON (BODY) MATERIAL RED COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE "

"

  • DUPLEX TYPE
  • POLYCARBONATE (FACE), NYLON (BODY) MATERIAL
  • RED COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-8200HUSBRED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2024.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Card Edge Power Connectors - 1761786-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details