Selecta Products Combination Switch/Receptacle TR-8200HUSBNI

Description
" DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR-8200HUSBNI - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR-8200HUSBNI
Combination Switch/Receptacle TR-8200HUSBNI
" DUPLEX TYPE NYLON (BODY), POLYCARBONATE (FACE) MATERIAL NICKEL COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE CHARGER RATING 3.1 AMPERE APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • DUPLEX TYPE
  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • NICKEL COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • HOSPITAL APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • 125 VAC 15 AMPERE STRAIGHT BLADE RECEPTACLE TYPE
  • CHARGER RATING 3.1 AMPERE
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-8200HUSBNI
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC Power Entry Modules - 4301.7204 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details