Selecta Products Combination Switch/Receptacle TR-5362USBW

Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE DUPLEX RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 3.1 AMPERE "
Datasheet
Description
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE DUPLEX RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 3.1 AMPERE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - TR-5362USBW - Selecta Products
Tehachapi, CA, USA
Combination Switch/Receptacle
TR-5362USBW
Combination Switch/Receptacle TR-5362USBW
" NYLON (BODY), POLYCARBONATE (FACE) MATERIAL WHITE COLOR UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL HOSPITAL APPLICATION USB CHARGER SWITCH TYPE SIDE, BACK WIRING NO WALL PLATE INCLUDED NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE DUPLEX RECEPTACLE TYPE APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H TEMPERATURE RATING -40 TO 60 DEGREE C CHARGING CAPACITY 3.1 AMPERE "

"

  • NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
  • WHITE COLOR
  • UL 498/1310, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • HOSPITAL APPLICATION
  • USB CHARGER SWITCH TYPE
  • SIDE, BACK WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 VAC 15 AMPERE 2-POLE 3-WIRE WITH GROUNDING STRAIGHT BLADE DUPLEX RECEPTACLE TYPE
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
  • TEMPERATURE RATING -40 TO 60 DEGREE C
  • CHARGING CAPACITY 3.1 AMPERE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-5362USBW
Product Name Combination Switch/Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details