Selecta Products Duplex/Single Receptacle TR-5362USBI

Description
" DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H "
Datasheet
Description
" DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5362USBI - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
TR-5362USBI
Duplex/Single Receptacle TR-5362USBI
" DECORATOR DUPLEX TYPE IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) TAMPER RESISTANT BACK, SIDE WIRING USB CHARGING CAPACITY 3.1 AMPERE SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H "

"

  • DECORATOR DUPLEX TYPE
  • IVORY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK, SIDE WIRING
  • USB CHARGING CAPACITY 3.1 AMPERE
  • SIZE 1.693 INCH W X 1.392 INCH D X 3.28 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number TR-5362USBI
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6773-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Circular Power Connectors - 207303-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details